EN
  • EN
  • DE

AD667AD

Part No AD667AD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Microprocessor-Compatible 12-Bit D/A Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1136778-AD667AD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD667
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD667AD CAD Model

Description

The AD667AD from Analog Devices Inc. is a high-performance, microprocessor-compatible, 12-bit digital-to-analog converter (DAC) designed to meet the demanding performance requirements of signal processing and control applications. This precision DAC offers a unique combination of flexibility, high accuracy, and low power consumption, making it an ideal choice for a wide range of industrial, communication, and instrumentation systems.

Key Features

  • Resolution: 12-bit resolution provides fine granularity for precise signal control and representation.
  • Compatibility: Direct interface with 8-bit and 16-bit microprocessors, ensuring easy integration into existing systems.
  • Settling Time: Fast settling time allows for quick updates and responsive system performance.
  • Output Range: The output range can be programmed to match the needs of the specific application, providing versatility in use.
  • Power Efficiency: Low power consumption makes it suitable for portable and battery-powered applications, helping to extend operational life.
  • Stability: Guaranteed monotonicity over the entire operating temperature range ensures reliable and consistent performance.
  • Package: Housed in a durable package that protects the internal circuitry and ensures long-term reliability.

Applications

The AD667AD is well-suited for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing (DSP)
  • Automated test equipment
  • Robotics and automation

Technical Specifications

Parameter Value
Resolution 12-Bit
Settling Time Typically 2 µs
Output Range Programmable
Power Supply +/- 5V to +/- 15V
Package DIP-24

For engineers and designers looking for a reliable and efficient DAC solution, the AD667AD from Analog Devices Inc. offers an excellent balance of performance, versatility, and ease of use. Its robust feature set and adaptability make it a go-to choice for precision digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4286 $75.4286
2+ $73.0714 $146.1428
3+ $70.7143 $212.1429
4+ $68.3571 $273.4284
5+ $61.2857 $306.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess