The AD6650XBC from Analog Devices Inc. is a state-of-the-art intermediate frequency (IF) diversity receiver that offers a high level of integration and performance for wireless infrastructure equipment. This device is designed to efficiently process signals in the presence of blocking interference, making it an ideal choice for multi-standard base station applications.
Key Features
- High Dynamic Range: The AD6650XBC boasts an exceptional dynamic range, enabling it to handle a wide variety of signal strengths without distortion or loss of information.
- Digital Downconversion: This receiver includes a digital downconverter with a 14-bit, 80 MSPS ADC, providing precise digital outputs and reducing the need for external components.
- Programmable Channel Filters: With its programmable channel filters, the AD6650XBC can be tailored to specific bandwidth requirements, ensuring optimal performance across different communication standards.
- Multiple Input Channels: The device supports dual ADC inputs, allowing for diversity reception and improved signal quality in fading environments.
Applications
- 3G/4G/5G Base Stations
- Multi-standard Cellular Infrastructure
- Smart Antenna Systems
- Diversity Radio Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
14-bit |
| Max Sample Rate |
80 MSPS |
| Input Frequency Range |
70 MHz to 450 MHz |
| IF Input Range |
30 MHz to 300 MHz |
| Supply Voltage |
1.8V to 3.3V |
The Analog Devices AD6650XBC integrates seamlessly into a variety of communication systems, providing robust performance and flexibility. With its advanced features and capabilities, it stands out as a superior choice for designers looking to enhance signal processing in complex wireless infrastructure.