The AD5320BRM-REEL from Analog Devices Inc. is a high-performance, single 12-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. This precision DAC is part of a family of pin-compatible DACs, including the 10-bit AD5310R and the 8-bit AD5300R. It is designed to effortlessly integrate into various digital systems, providing a reliable and straightforward solution for converting digital signals into their analog counterparts.
Key Features
- Resolution: 12-bit
- Interface: 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
- Output: Rail-to-rail voltage output
- Settling Time: Fast settling time of 6μs to ±1/2 LSB
- Power Supply: Single 2.5V to 5.5V supply operation
- Power Consumption: Low power operation with 200μA at 3V nominal
- Reference Input: Flexible reference input allowing for a wide range of input scales
- Package: Available in a compact MSOP-8 package
Applications
The AD5320BRM-REEL is ideal for a variety of applications where accurate digital-to-analog conversion is critical. Common applications include:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Data acquisition systems
- Automotive
Quality and Reliability
Analog Devices Inc. is renowned for its dedication to quality and reliability. The AD5320BRM-REEL is built to meet stringent industry standards, ensuring high performance and dependability for critical systems and applications. The device is supplied in a reel, making it suitable for high-volume production environments.
Ordering Information
To facilitate seamless integration into your design, the AD5320BRM-REEL is available for order in tape and reel form. For detailed specifications, application notes, and ordering information, please refer to the official Analog Devices Inc. website or contact an authorized distributor.