EN
  • EN
  • DE

AD4000BRMZ

Part No AD4000BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10MSOP / 16-Bit, 2 MSPS Precision Pseudo Differential ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5V
Voltage - Supply, Digital 1.8V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Part Number Series AD4000
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813779-AD4000BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4000BRMZ CAD Model

Description

The AD4000BRMZ is a high-performance, low-power, 18-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC is designed to offer exceptional accuracy and speed, making it an excellent choice for precision data acquisition in a wide range of applications, including medical instrumentation, industrial process control, and battery-powered devices.

Key Features

  • Resolution: The AD4000BRMZ boasts an 18-bit resolution, providing a high degree of precision for your measurements.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (million samples per second), this ADC can handle high-speed signal processing without sacrificing accuracy.
  • Power Efficiency: It operates at low power consumption levels, making it ideal for energy-sensitive applications. The device features a power-down mode for additional power savings when not in active use.
  • Interface: The ADC includes a versatile SPI-compatible serial interface, which ensures easy integration with most microcontrollers and digital systems.
  • Reference: An internal 2.048 V reference voltage is provided, eliminating the need for external reference components and simplifying the design process.
  • Package: The AD4000BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The precision and efficiency of the AD4000BRMZ make it well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • High-precision Instrumentation
  • Battery-powered Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automated Test Equipment

Product Specifications

Parameter Value Resolution 18-bit Max Sample Rate 2 MSPS Power Supply 2.1 V to 5.25 V Operating Temperature -40°C to +125°C Package Type 10-lead MSOP

For those looking for a reliable and precise ADC solution, the AD4000BRMZ from Analog Devices Inc. offers a compelling mix of performance and power efficiency, packaged in a design-friendly form factor.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1664 $66.4992
6+ $18.1879 $109.1274
9+ $17.6195 $158.5755
12+ $17.0511 $204.6132
16+ $16.4828 $263.7248
21+ $14.7776 $310.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess