EN
  • EN
  • DE

AD363RSDB

Part No AD363RSDB
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 25K 32CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition System (DAS), ADC 12 b 25k Parallel 32-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 32-CDIP (0.900", 22.86mm) and 32-CDIP (0.910", 23.12mm)
Case / Package 32-CDIP
Family Name AD363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909317-AD363RSDB
Ultra Librarian 3D Model Ultra Librarian AD363RSDB CAD Model

Description

The AD363RSDB from Analog Devices Inc. is a high-performance, precision analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, medical, and communication applications. This advanced ADC component is known for its outstanding accuracy, high resolution, and robustness in challenging environments.

Key Features

  • High Resolution: The AD363RSDB offers a remarkable 16-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: With a fast sampling rate, this ADC provides real-time data conversion, which is critical for applications that require timely and accurate signal processing.
  • Input Voltage Range: It features a wide input voltage range, accommodating a variety of signal amplitudes, which makes it versatile for different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the AD363RSDB operates with minimal power draw, making it ideal for battery-powered or energy-conscious systems.
  • Digital Interface: The device includes a user-friendly digital interface that facilitates easy communication with microprocessors or digital systems, streamlining system integration and data retrieval.
  • Robust Design: The ADC is engineered to perform reliably in harsh conditions, withstanding temperature variations and other environmental factors.

Applications

The versatility of the AD363RSDB allows it to be used across a wide range of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD363RSDB is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the AD363RSDB to deliver consistent results, even in the most demanding applications.

Ordering Information

The AD363RSDB is available for order now. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess