EN
  • EN
  • DE

AD1955ARSZ

Part No AD1955ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description High Performance Multibit with SACD Playback | IC DAC/AUDIO 24BIT 192K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AD1955
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1135713-AD1955ARSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1955ARSZ CAD Model

Description

AD1955ARSZ High-Performance Multibit DAC from Analog Devices Inc.

The AD1955ARSZ is a premium digital-to-analog converter (DAC) developed by Analog Devices Inc., designed to deliver exceptional audio performance for high-end consumer and professional audio applications. This sophisticated audio DAC offers a combination of advanced design features, superior specifications, and high-quality sound output, making it an ideal choice for audiophiles and sound engineers who demand the best in audio reproduction.

Key Features:

  • High Resolution: The AD1955ARSZ supports 24-bit resolution, providing high-fidelity audio with extensive dynamic range and detailed sound.
  • Advanced Multibit Sigma-Delta Modulator: Equipped with a multibit sigma-delta modulator, this DAC ensures low noise and distortion levels, resulting in a cleaner, more accurate audio output.
  • Dual Differential Output: The DAC features dual differential voltage outputs, offering improved noise immunity and reducing the impact of external interference on the audio signal.
  • Sampling Rates: Compatible with a wide range of sampling rates, from 32 kHz up to 192 kHz, the AD1955ARSZ can handle a variety of digital audio formats.
  • DSD Input Support: Direct Stream Digital (DSD) input is supported, allowing direct interfacing with SACD (Super Audio CD) players and other DSD sources.

Applications:

The AD1955ARSZ is suitable for a diverse range of high-end audio applications, including:

  • A/V receivers
  • DVD players and recorders
  • CD players and recorders
  • SACD players
  • Professional mixing and recording equipment
  • Home theater systems
  • Digital audio workstations

Technical Specifications:

Parameter Value
Resolution 24-bit
Dynamic Range 120 dB
THD+N -108 dB
Sampling Rate 32 kHz to 192 kHz
Package 28-Lead SSOP

With its robust design and high-quality audio output, the AD1955ARSZ from Analog Devices Inc. stands as a top-tier choice for those who refuse to compromise on sound quality. Whether for professional audio mastering or for delivering a superior home listening experience, this DAC sets a standard for precision and performance in digital audio conversion.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7265 $54.0855
16+ $6.3397 $101.4352
25+ $6.1415 $153.5375
34+ $5.9434 $202.0756
44+ $5.7453 $252.7932
59+ $5.1510 $303.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess