EN
  • EN
  • DE

AD1674BRZ

Part No AD1674BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 100 kSPS A/D Converter | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD1674
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1135634-AD1674BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1674BRZ CAD Model

Description

AD1674BRZ: High-Performance 12-Bit ADC from Analog Devices Inc.

The AD1674BRZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the AD1674 series, known for its high-speed data acquisition capabilities and exceptional accuracy. The AD1674BRZ is designed to meet the demanding requirements of a wide range of applications, including medical imaging, data acquisition systems, industrial control, and instrumentation.

Enclosed in a robust 28-pin SOIC package, the AD1674BRZ operates over an industrial temperature range, ensuring reliable performance in harsh environments. It features a fast throughput rate of 100 kSPS (kilo-samples per second), enabling real-time data processing for time-critical applications. The device's high sample rate, coupled with its 12-bit resolution, provides a perfect balance between speed and precision, making it an ideal choice for systems that require both rapid data collection and fine-grained detail.

The AD1674BRZ boasts a ±10 V input voltage range, which allows it to handle a wide array of analog signals. Its input buffer ensures easy interfacing with most analog output sensors and transducers, simplifying system design and integration. Additionally, the ADC features a successive approximation register (SAR) architecture that contributes to its high-speed performance and low power consumption.

One of the key advantages of the AD1674BRZ is its self-calibration feature, which minimizes zero and full-scale errors, enhancing the overall accuracy of the conversion process. This self-calibration occurs on power-up and can also be initiated by the user, ensuring that the device maintains its precision over time and across various operating conditions.

For digital interface flexibility, the AD1674BRZ includes both parallel and serial data output formats. This versatility allows for easy integration with microprocessors, DSPs, and other digital systems. The device also features overvoltage protection for both the analog and digital supply pins, safeguarding the ADC against potential damage caused by unexpected voltage spikes.

In summary, the AD1674BRZ from Analog Devices Inc. is a high-performance, feature-rich ADC that offers excellent speed, precision, and reliability for sophisticated data acquisition and signal processing tasks. Its robust design and self-calibration capabilities make it a top choice for engineers and system designers seeking a dependable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8283 $81.8283
2+ $79.2712 $158.5424
3+ $76.7140 $230.1420
4+ $74.1569 $296.6276
5+ $66.4855 $332.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess