EN
  • EN
  • DE

GLC-LH-SMD-C

Part No GLC-LH-SMD-C
Manufacturer Amphenol
Catalog Fiber Optics - Transceiver Modules
Description Cisco GLC-LH-SMD Compatible TAA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Wavelength 1310nm
Connector Type LC
Mounting Type Pluggable, SFP
Ultra Librarian 3D Model Ultra Librarian GLC-LH-SMD-C CAD Model

You May Also Be Interested in

Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
Finisar Corporation
TXRX OPT SFP 1.25GBPS 1310NM / Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $53.4858
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX OPT OC3 MTRJ SFF 2X5DIP / Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole
Need more? Email Us
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
TXRX OPT SFF PLUGGABLE STD DMI / Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Lowest to $80.6779
Broadcom Limited
TXRX SFP+ 10GBE LRM SR / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $380.6619
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess