EN
  • EN
  • DE

AZSR190T-1AE-12D

Part No AZSR190T-1AE-12D
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 100A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr American Zettler
Package Tube
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 100 A
Switching Voltage 800VAC - Max
Coil Current 171.4 mA
Coil Type Non Latching
Termination Style PC Pin
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 40 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 70 Ohms
Base Product Number AZSR190
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1339765-AZSR190T-1AE-12D
Ultra Librarian 3D Model Ultra Librarian AZSR190T-1AE-12D CAD Model

Description

The AZSR190T-1AE-12D is a power relay from American Zettler with a contact rating of 100 A and a switching voltage of 800 VAC max.

  • Contact Rating: 100 A
  • Switching Voltage: 800 VAC max
  • Coil Voltage: 12 VDC
  • Coil Resistance: 70 Ohms
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Operate Time: 40 ms
  • Release Time: 10 ms
  • Mounting Type: Through Hole
  • Temperature Range: -40°C to 85°C
  • Standard Package: 10
  • Series: AZSR190
  • Coil Type: Non-Latching
  • Coil Insulation: Class F

You May Also Be Interested in

Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
Omron
G5NB-1A-DC12 Omron Electronics General Purpose Relays Power PCB Relay 3A SPST-NO 12VDC datasheet, inventory, & pricing.
Lowest to $0.4366
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
TE Connectivity
8A@250VAC 400V@AC 12V Two normally open: 2A (DPST-NO) DIP,29x12.7mm Power Relays RoHS
Lowest to $6.6033
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,7x20.5mm
Lowest to $0.5821
Omron
G5RL-1-E-HR-DC5 Omron Electronics General Purpose Relays Power PCB Relay SPDT 16A 5VDC datasheet, inventory, & pricing.
Lowest to $7.2762
TE Connectivity
Power Relays RoHS
Lowest to $4.3657
TE Connectivity
1461103-1 TE Connectivity / Raychem Industrial Relays OJE-SS-103HM,000 datasheet, inventory, & pricing.
Lowest to $2.4448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess