EN
  • EN
  • DE

AZ2501P2-1C-12DE

Part No AZ2501P2-1C-12DE
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description 60A LATCHING POWER RELAY / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr American Zettler
Series AZ2501
Package Box
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 50 A
Switching Voltage 440VAC - Max
Coil Current 250 mA
Coil Type Latching, Dual Coil
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 9.6 VDC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 48 Ohms
Standard Package 20
Win Source Part Number 1349561-AZ2501P2-1C-12DE
Ultra Librarian 3D Model Ultra Librarian AZ2501P2-1C-12DE CAD Model

Description

The AZ2501P2-1C-12DE is a power relay from American Zettler with a SPDT (1 Form C) contact form, silver tin oxide (AgSnO) contact material, and a coil voltage of 12VDC.

  • Relay Type: Power
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 50A
  • Switching Voltage: 440VAC
  • Style: Sealed Fully
  • Mounting Type: Through Hole
  • Coil Type: Latching, Dual Coil
  • Packaging: Box
  • Series: AZ2501
  • Coil Resistance: 48 Ohms
  • Coil Current: 250mA
  • Operate Time: 15ms
  • Release Time: 15ms

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
TE Connectivity
8A@250VAC 400V@AC 12V Two normally open: 2A (DPST-NO) DIP,29x12.7mm Power Relays RoHS
Lowest to $6.6033
Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole
Lowest to $0.4075
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
TE Connectivity
Power Relays RoHS
Lowest to $1.8918
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
Omron
G6B-2114P-1-US-DC12 Omron Electronics General Purpose Relays SPST-NO + SPST-NC 12VDC datasheet, inventory, & pricing.
Lowest to $1.9792
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060
Omron
G4A-1A-PE-DC24 Omron Electronics General Purpose Relays Power PCB Relay SPST-NO 24VDC PCB datasheet, inventory, & pricing.
Lowest to $1.2806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess