EN
  • EN
  • DE

UDN5712M

Part No UDN5712M
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032546-UDN5712M
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN5712M CAD Model

Description

The UDN5712M is a quad high-current source driver designed for a wide range of applications. This integrated circuit, manufactured by Allegro MicroSystems, is particularly well-suited for driving inductive loads such as relays, solenoids, and stepper motors. Its robust design and integrated protection features make it a reliable choice for demanding environments.

Applications

  • Driving relays in automotive and industrial control systems
  • Driving solenoids in automated machinery
  • Driving stepper motors in positioning systems and robotics
  • Driving incandescent lamps and LEDs in display applications
  • Interfacing between low-level logic and high-power loads

Features

  • Four independent high-current source outputs: Each output can source up to 500 mA, allowing for simultaneous control of multiple loads.
  • High output voltage: Capable of handling voltages up to 50 V, making it suitable for a variety of power supply configurations.
  • Internal clamp diodes: Provide protection against inductive kickback when driving inductive loads, preventing damage to the driver.
  • Logic compatibility: Compatible with TTL and CMOS logic levels, enabling easy integration with various control systems.
  • Thermal shutdown protection: Prevents overheating by shutting down the outputs if the junction temperature exceeds a safe limit.
  • Overvoltage protection: Protects the device from damage due to excessive voltage spikes.
  • Low saturation voltage: Minimizes power dissipation, resulting in higher efficiency and reduced heat generation.
  • DIP-16 package: Standard through-hole package for easy mounting and soldering.

Benefits

  • Simplified circuit design: Reduces the number of external components required, leading to a smaller and more cost-effective solution.
  • Improved reliability: Integrated protection features ensure robust operation in harsh environments.
  • Increased efficiency: Low saturation voltage minimizes power dissipation, leading to energy savings.
  • Versatile application: Suitable for a wide range of applications requiring high-current source drivers.
  • Easy integration: TTL and CMOS logic compatibility simplifies interface with control systems.

Additional Details

The UDN5712M operates over a wide temperature range, typically from -20°C to +85°C, making it suitable for use in industrial and automotive applications. Detailed specifications, including maximum ratings, electrical characteristics, and timing diagrams, are available in the manufacturer's datasheet. It is crucial to consult the datasheet for proper application and design considerations. The device is typically supplied in a 16-pin DIP (Dual In-line Package).

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess