EN
  • EN
  • DE

TND905

Part No TND905
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032536-TND905
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TND905 CAD Model

Description

The TND905 is an integrated circuit (IC) manufactured by Allegro MicroSystems, LLC. Given Allegro's expertise, it's highly probable that this is a sensor or a driver IC designed for automotive or industrial applications. Without more data, pinpointing the exact functionality is difficult, however it may be related to motor control or position sensing.

Possible Applications

  • Automotive: Engine management systems, anti-lock braking systems (ABS), and electronic power steering (EPS).
  • Industrial automation: Motor control, robotics, and sensor interfaces.
  • Power supplies: Voltage regulation and current control.
  • Lighting control: LED drivers and lighting management systems.
  • White goods: Motor control in appliances such as refrigerators, washing machines, and air conditioners.

Potential Features

  • Integrated protection circuitry: Overvoltage protection, overcurrent protection, and thermal shutdown.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • High accuracy: Provides precise measurements and control.
  • Robust design: Withstands harsh environments and operating conditions.
  • Small package size: Allows for integration into space-constrained applications.

Potential Benefits

  • Improved system performance: Enhances the efficiency and reliability of the application.
  • Reduced component count: Simplifies the design and reduces the bill of materials (BOM).
  • Increased safety: Protects the system from damage due to overvoltage, overcurrent, or overtemperature conditions.
  • Lower power consumption: Extends battery life in portable devices.
  • Reduced size and weight: Allows for smaller and lighter products.

To determine the exact specifications and application details of the TND905, consult the official Allegro MicroSystems datasheet for the component. This datasheet provides information such as the operating voltage range, current ratings, switching characteristics, and package dimensions, which are crucial for proper implementation.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess