EN
  • EN
  • DE

TMPT3904LT

Part No TMPT3904LT
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100427-TMPT3904LT
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPT3904LT CAD Model

Description

The TMPT3904LT is a bipolar junction transistor (BJT) manufactured by Allegro MicroSystems, LLC. It's an NPN transistor commonly used for general-purpose amplification and switching applications.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Signal amplification
  • Linear amplifiers
  • Driver circuits

Features:

  • NPN Transistor: General Purpose Amplifier.
  • Collector-Emitter Voltage (VCEO): Typically around 40V, allowing for use in a variety of circuits.
  • Collector Current (IC): Rated for a moderate collector current, typically around 200mA.
  • Power Dissipation: Designed to handle moderate power dissipation, usually around 350mW.
  • Operating Temperature: Suitable for operation across a standard temperature range.
  • Package Type: SOT-23 package.

Benefits:

  • General-purpose use: Versatile component suitable for a wide range of applications.
  • Moderate voltage and current ratings: Capable of handling typical signal amplification and switching requirements.
  • Small package size: Allows for compact circuit designs.
  • Ease of use: Readily available and easy to implement in basic circuits.

The TMPT3904LT is a reliable and cost-effective BJT for general-purpose amplification and switching needs. Its common availability and ease of use make it a popular choice for both hobbyist and professional electronic designs.

It's essential to consult the datasheet to ensure the transistor meets the specific requirements of the intended application, considering parameters like voltage, current, power dissipation, and switching speed. The SOT-23 package allows for high-density board assembly and is suitable for automated manufacturing processes.

This transistor provides a solid solution for applications where a standard NPN transistor is required and offers reliable performance within its specified ratings. Proper biasing and circuit design are crucial to ensure optimal performance and prevent damage to the transistor.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess