The AP9966GM-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. It is designed for power management and load switching applications. This MOSFET features a low on-resistance and fast switching speed, contributing to efficient power conversion.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Conversion
- Battery Management Systems
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Halogen-Free
- RoHS Compliant
Benefits
- Improved Power Efficiency
- Reduced Power Loss
- Simplified Thermal Management
- Environmentally Friendly
Detailed Specifications
The AP9966GM-HF typically features a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to 7.8A. The on-resistance (RDS(on)) is typically 18 mΩ at VGS = 10V. The device is typically available in a SOP-8 package, which allows for efficient heat dissipation and ease of mounting. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed to minimize power losses and enhance overall system performance, making it a reliable choice for various power applications. Its compliance with environmental standards further enhances its suitability for modern electronic devices where efficiency and environmental responsibility are paramount.