EN
  • EN
  • DE

AMS1117CD-2.85

Part No AMS1117CD-2.85
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144533-AMS1117CD-2.85
Manufacturer Homepage www.advanced-monolithic.com
Ultra Librarian 3D Model Ultra Librarian AMS1117CD-2.85 CAD Model

Description

The AMS1117CD-2.85 is a low dropout (LDO) linear regulator from Advanced Monolithic Systems, designed to provide a stable and regulated 2.85V output voltage. It is capable of delivering up to 1A of output current, making it suitable for a variety of applications requiring a regulated voltage source. This LDO regulator is known for its low dropout voltage, which allows it to maintain regulation even when the input voltage is only slightly higher than the desired output voltage.

Applications:

  • Post Regulation for Switching Regulators: Provides a clean and stable voltage after an initial switching regulation stage.
  • Battery Chargers: Used in battery charging circuits to provide a constant voltage for charging batteries.
  • Microcontroller Power Supplies: Supplies stable power to microcontrollers and other digital logic devices.
  • Instrumentation: Powers sensitive electronic instruments requiring a clean and regulated voltage.
  • Linear Regulators for Motherboards: Supplies power to various components on computer motherboards.

Features:

  • Low Dropout Voltage: Typically 1.3V at 1A output current, allowing operation with minimal input-output voltage differential.
  • Adjustable or Fixed Output Voltage: Fixed 2.85V output voltage.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Prevents damage to the regulator if the input voltage is accidentally reversed.
  • Three-Terminal Adjustable or Fixed Output: Easy to use and integrate into existing circuits.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 2.85V output, ensuring proper operation of connected devices.
  • Protection Features: Built-in current limiting and thermal shutdown protect the regulator and the load from damage.
  • Easy to Use: Simple three-terminal design allows for easy integration into a variety of circuits.
  • Efficient Regulation: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details:

The AMS1117CD-2.85 is typically available in a surface-mount package, such as SOT-223. It requires external capacitors for stable operation, typically a tantalum or electrolytic capacitor on the input and output. The input capacitor should be placed close to the input pin of the regulator, and the output capacitor should be placed close to the output pin. The regulator is designed to operate over a wide temperature range, typically from -40°C to +125°C. It is crucial to consult the datasheet for the manufacturer's recommended operating conditions and component values to ensure proper and reliable operation.

You May Also Be Interested in

Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Mini-Circuits
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess