EN
  • EN
  • DE

AM29F200BB-55EF

Part No AM29F200BB-55EF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143781-AM29F200BB-55EF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-55EF CAD Model

Description

The AM29F200BB-55EF is a 2 Mbit (256K x 8 or 128K x 16) CMOS Flash Memory device manufactured by Advanced Micro Devices (AMD). This flash memory offers high-performance read and write operations, making it suitable for applications requiring fast and reliable non-volatile storage. The 'BB' indicates a bottom boot sector configuration, and the '55' indicates a very fast access time of 55ns.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data storage in portable devices
  • Boot loaders for various systems (especially where boot code is stored at the bottom of memory and requires rapid execution)
  • Firmware storage in consumer electronics
  • High-performance computing systems

Features:

  • Organization: 2 Mbit (256K x 8 or 128K x 16 bits)
  • Access Time: 55 ns
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor) for low power consumption
  • Programming: Electrically programmable
  • Erase: Sector Erase Capability
  • Package: TSOP (Thin Small Outline Package) or other surface mount options
  • Operating Voltage: 5V
  • Boot Sector: Bottom Boot Sector

Benefits:

  • High-Density Storage: 2 Mbit of storage capacity for storing large amounts of data and code.
  • Very Fast Access Time: 55 ns access time ensures extremely rapid data retrieval and execution, critical for performance-sensitive applications.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Sector Erase: Allows for selective erasure of memory blocks, enabling efficient updates and modifications.
  • Reliable Data Storage: Provides secure and dependable storage for critical data and firmware.
  • Easy Integration: TSOP or other surface mount packages facilitate easy integration into modern, compact systems.
  • Bottom Boot Sector: Simplifies boot code execution by placing the boot sector at the bottom of the memory map.

Additional Details:

The AM29F200BB-55EF operates on a single 5V power supply. The bottom boot sector configuration is beneficial for systems where the boot code needs to be executed immediately upon power-up. It supports sector erase, allowing specific blocks of memory to be erased and reprogrammed without affecting other blocks. This feature is crucial for applications requiring frequent updates. The extremely fast 55ns access time makes it ideal for systems demanding high performance and quick response times. The device is designed for reliable operation across a broad temperature range.

This flash memory is a top-tier solution for demanding embedded systems, high-performance computing, and other applications where speed, non-volatile storage, efficient reprogramming capabilities, and a convenient boot sector configuration are paramount.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess