EN
  • EN
  • DE

TMP35RGTREEL7

Part No TMP35RGTREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100329-TMP35RGTREEL7
Categories OEM Parts(T-Z)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP35RGTREEL7 CAD Model

Description

The TMP35RGTREEL7 is a precision centigrade temperature sensor manufactured by Analog Devices (ADI). It provides a voltage output that is directly proportional to the temperature in degrees Celsius. This sensor is known for its accuracy, linearity, and ease of use, making it suitable for a variety of temperature monitoring and control applications.

Applications

  • Ambient temperature sensing.
  • HVAC (Heating, Ventilation, and Air Conditioning) systems.
  • Industrial process control.
  • Cold junction compensation for thermocouples.
  • Thermostats.
  • Thermal protection circuits.
  • Automotive temperature monitoring.
  • Data acquisition systems.

Features

  • Output Voltage: Linear output of 10 mV/°C.
  • Accuracy: High accuracy over a wide temperature range.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Wide Temperature Range: Operates over a broad temperature range, typically from -40°C to +125°C.
  • Single Supply Operation: Operates from a single supply voltage (e.g., 2.7V to 5.5V).
  • Low Output Impedance: Provides a low output impedance for easy interfacing.
  • Small Size: Available in a small package (e.g., SOT-23), minimizing board space.
  • Reel Packaging: Supplied in reel packaging for automated assembly processes.

Benefits

  • Easy to Use: Simple voltage output is easy to interface with analog-to-digital converters (ADCs).
  • Precise Temperature Measurement: Accurate temperature sensing ensures reliable monitoring and control.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Space-Saving Design: Small package size minimizes board space requirements.
  • Versatile: Suitable for a wide range of temperature monitoring applications.
  • Reduced System Cost: Integration of the sensor into a system is streamlined, lowering overall costs.

Additional Details

The TMP35RGTREEL7 from Analog Devices offers a precise and easy-to-use solution for temperature measurement in a variety of applications. The linear voltage output simplifies interfacing with analog systems and reduces the need for complex signal conditioning. The sensor's low power consumption makes it ideal for battery-powered devices, while its small size allows for integration into compact systems. The TMP35RGTREEL7 provides accurate temperature readings over a wide temperature range, ensuring reliable performance in diverse environments. It is important to consult the Analog Devices datasheet for complete specifications, application notes, and recommended PCB layout guidelines. The datasheet contains information on calibration, offset, and gain adjustments to maximize accuracy.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess