EN
  • EN
  • DE

TMP121GRTZREEL7

Part No TMP121GRTZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100323-TMP121GRTZREEL7
Categories OEM Parts(T-Z)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP121GRTZREEL7 CAD Model

Description

The TMP121GRTZREEL7 is a high-accuracy, low-power digital temperature sensor manufactured by Analog Devices (ADI). It offers a high degree of precision and is designed for use in a wide range of applications where accurate temperature monitoring is critical. Its digital interface simplifies integration with microcontrollers and other digital systems.

Applications

  • High-precision environmental monitoring.
  • Industrial process control with strict temperature requirements.
  • Medical temperature monitoring equipment.
  • Data logging in sensitive environments.
  • HVAC systems requiring accurate temperature control.
  • Cold chain monitoring for pharmaceuticals and food.
  • Test and measurement equipment.
  • Calibration equipment.

Features

  • High Accuracy: Offers a typical accuracy of ±0.5°C over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Digital Output: Provides temperature data via a digital interface (typically I2C or SPI).
  • Small Size: Available in a small package (e.g., TSOT-23), saving board space.
  • Wide Temperature Range: Operates over a broad temperature range, suitable for diverse environments.
  • High Resolution: Offers a high-resolution digital output for precise temperature readings.
  • Reel Packaging: Supplied in reel packaging for automated assembly processes.
  • Supply Voltage: Operates from a single supply voltage (e.g., 1.8V to 5.5V).

Benefits

  • Precise Temperature Measurement: High accuracy ensures reliable and precise temperature monitoring.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: Digital interface simplifies integration into digital systems.
  • Space-Saving: Small package size reduces board space requirements.
  • Versatile: Suitable for a wide range of high-precision temperature monitoring applications.
  • Cost-Effective: Integration is streamlined, lowering overall system costs.

Additional Details

The TMP121GRTZREEL7 digital temperature sensor from Analog Devices provides a highly accurate and reliable solution for demanding temperature sensing applications. The digital output simplifies system design and reduces the need for external components. The low power consumption makes it ideal for battery-powered systems, while the small package size allows for integration into compact devices. The reel packaging facilitates automated assembly, reducing manufacturing costs. Accurate temperature data is crucial in a wide variety of applications and this sensor delivers that performance. It is essential to consult the Analog Devices datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance. The I2C or SPI interface allows seamless communication with microcontrollers for data acquisition and processing.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess