EN
  • EN
  • DE

AMCV-2220H-180-T

Part No AMCV-2220H-180-T
Manufacturer Abracon LLC
Catalog TVS - Varistors, MOVs
Description VARISTOR 25V 1.2KA 2220 / 25 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Abracon LLC
Package Tape & Reel (TR),Cut Tape (CT)
Maximum AC Volts 12.7 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 22 V
Varistor Voltage (Typ) 25 V
Varistor Voltage (Max) 28 V
Current - Surge 1.2 kA
Energy 5.8J
Number of Circuits 1
Capacitance @ Frequency 5000 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 2220 (5750 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names -AMCV-2220H-180-T,AMCV-2220H-180-T-ND,535-12905-2,535-12905-1,-535-12905-2,-AMCV-2220H-180-T-ND,-535-12905-1
Standard Package 3,000
Win Source Part Number 1177844-AMCV-2220H-180-T
Ultra Librarian 3D Model Ultra Librarian AMCV-2220H-180-T CAD Model

Description

The 1177844-AMCV-2220H-180-T is a TVS Varistor circuit protection component from Abracon LLC.

  • Capacitance: 5000 pF @ 1 kHz
  • Varistor Voltage Range: 22 V to 28 V
  • Surge Current: Up to 1.2 kA
  • Maximum AC Voltage: 12.7 V
  • Maximum DC Voltage: 18 V
  • Package: 2220 (5750 Metric)
  • Mounting Type: Surface mountable
  • Operating Temperature Range: -55°C to 85°C
  • Energy Rating: 5.8J
  • Ideal For: Applications that require circuit protection against transient voltage spikes caused by lightning or electrostatic discharge.

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess