EN
  • EN
  • DE

TPH2504-SR

Part No TPH2504-SR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Description Quad, 200MHz, RRIO, CMOS Operational Amplifier 14-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100832-TPH2504-SR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPH2504-SR CAD Model

Description

The TPH2504-SR is a Transient Voltage Suppressor (TVS) diode manufactured by 3Peak. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This TVS diode provides a fast response time and low clamping voltage to ensure effective protection.

Applications

  • Data lines
  • I/O ports
  • Microcontroller protection
  • Power supplies
  • Automotive electronics

Features

  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Saves board space and facilitates easy integration.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing system uptime.
  • Reduced warranty costs: Minimizes the risk of component failure due to ESD or surge events.
  • Improved signal integrity: Low capacitance ensures minimal signal distortion in high-speed data lines.
  • Simplified circuit design: Provides a cost-effective and easy-to-implement protection solution.
  • Compact design: Small package size allows for easy integration into space-constrained applications.

Additional Details

The TPH2504-SR is typically available in surface-mount packages such as SOD-323 or similar. Key specifications include its standoff voltage, clamping voltage, peak pulse current, and capacitance. The specific values for these parameters will depend on the datasheet for the exact model. It's crucial to select the appropriate TVS diode based on the specific voltage and current requirements of the protected circuit.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8592 $51.5520
145+ $0.7050 $102.2250
220+ $0.6830 $150.2600
305+ $0.6609 $201.5745
395+ $0.6389 $252.3655
525+ $0.5728 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess