EN
  • EN
  • DE

TPF131-TR

Part No TPF131-TR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999242-TPF131-TR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPF131-TR CAD Model

Description

The TPF131-TR is a transient voltage suppressor (TVS) diode manufactured by 3Peak. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes are crucial for safeguarding circuits from damage caused by transient events, which can occur due to lightning strikes, inductive load switching, or ESD.

Applications

  • Industrial Equipment: Protecting control circuits and communication interfaces from voltage transients.
  • Automotive Electronics: Safeguarding sensitive automotive components from voltage surges.
  • Consumer Electronics: Protecting electronic devices from ESD and power surges.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning-induced surges.
  • Power Supplies: Providing overvoltage protection for power supply circuits.

Features

  • Transient Voltage Suppression: Provides effective protection against voltage surges.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly clamps voltage surges to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Allows for easy integration into circuit boards.

Benefits

  • Circuit Protection: Prevents damage to sensitive components from voltage surges and ESD.
  • Improved Reliability: Enhances the reliability of electronic systems by protecting against transient events.
  • Extended Lifespan: Increases the lifespan of electronic devices by safeguarding against voltage-related failures.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage surges.
  • Cost Savings: Avoids costly repairs and replacements by preventing damage to electronic components.

Additional Details

The TPF131-TR TVS diode operates by clamping the voltage across the protected circuit to a safe level during a transient event. When the voltage exceeds the diode's breakdown voltage, it conducts current and diverts the surge away from the protected components. The clamping voltage is the maximum voltage that the diode will allow across the protected circuit during a surge. A lower clamping voltage provides better protection. The response time of the diode is the time it takes to start clamping the voltage, and a faster response time is desirable for effective protection.

3Peak is a manufacturer specializing in protection devices such as TVS diodes and ESD protection devices. Their products are designed to protect electronic circuits from various types of transient events and improve the reliability of electronic systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess