EN
  • EN
  • DE

TP5552-SR

Part No TP5552-SR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Description Op Amp Dual Ultra Low Noise Amplifier R-R I/O ±2.75V/5.5V 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542330000, 8542330000
Win Source Part Number 962721-TP5552-SR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP5552-SR CAD Model

Description

The TP5552-SR is a power management integrated circuit (PMIC) designed for use in a variety of portable devices and battery-powered applications. This PMIC features multiple integrated functions, including a buck-boost converter, LDO regulators, and battery charger. The integrated functions and compact size make it an ideal solution for space-constrained applications. The TP5552-SR is designed to provide efficient power management and extend battery life.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Battery-powered equipment

Features

  • Buck-boost converter: Provides efficient power conversion over a wide input voltage range.
  • Integrated LDO regulators: Provide stable voltage rails for sensitive components.
  • Battery charger: Supports various battery chemistries and charging profiles.
  • Compact package: Reduces board space and simplifies design.
  • Protection features: Overvoltage, overcurrent, and overtemperature protection ensure safe operation.

Benefits

  • Extended Battery Life: Efficient power conversion and optimized charging algorithms maximize battery life in portable devices.
  • Reduced Board Space: Integrated functions and compact package minimize board space requirements, enabling smaller and more compact designs.
  • Simplified Design: Integration of multiple functions simplifies the design process and reduces component count.
  • Improved System Reliability: Protection features ensure safe operation and prevent damage to the device and surrounding components.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details

The TP5552-SR operates from an input voltage range of 2.7V to 5.5V. The buck-boost converter can provide an output voltage range of 2.5V to 5V with high efficiency. The integrated LDO regulators provide stable voltage rails for sensitive components. The battery charger supports various battery chemistries and charging profiles. The device is available in a QFN package. The TP5552-SR is commonly used in portable devices to provide efficient power management and extend battery life.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0074 $50.3700
125+ $0.8266 $103.3250
190+ $0.8008 $152.1520
260+ $0.7750 $201.5000
335+ $0.7491 $250.9485
450+ $0.6716 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,753 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess