EN
  • EN
  • DE

TP5551-TR

Part No TP5551-TR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959567-TP5551-TR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP5551-TR CAD Model

Description

The TP5551-TR is a low-power, rail-to-rail input/output operational amplifier (op-amp) manufactured by 3Peak Incorporated. This op-amp is designed for a wide range of applications, including signal conditioning, sensor amplification, and portable electronic devices. Its low power consumption, rail-to-rail input/output capability, and stable performance make it suitable for battery-powered and high-density applications. The 'TR' suffix indicates that the device is supplied on tape and reel for automated assembly.

Applications:

  • Portable electronic devices
  • Sensor amplification
  • Signal conditioning
  • Battery-powered systems
  • Audio amplifiers
  • Active filters

Features:

  • Low power consumption
  • Rail-to-rail input and output
  • Wide operating voltage range
  • Stable performance
  • Small package size
  • Low offset voltage

Benefits:

  • Extended battery life
  • Increased signal range
  • Improved accuracy
  • Reduced board space requirements
  • Reliable operation
  • Simplified circuit design

Additional Details:

The TP5551-TR offers excellent performance characteristics, including low input bias current, low input offset voltage, and high open-loop gain. These features contribute to accurate and stable signal amplification. The rail-to-rail input and output capability allows the op-amp to process signals that extend close to the supply rails, maximizing the dynamic range of the circuit. The datasheet provides detailed specifications such as supply voltage range, input offset voltage, input bias current, gain bandwidth product, slew rate, and operating temperature range. 3Peak Incorporated offers comprehensive datasheets with detailed electrical characteristics and application information, ensuring proper device selection and application. The small package size makes the TP5551-TR suitable for densely populated circuit boards.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0189 $50.9450
120+ $0.8360 $100.3200
190+ $0.8099 $153.8810
260+ $0.7838 $203.7880
330+ $0.7577 $250.0410
445+ $0.6793 $302.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,815 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess