EN
  • EN
  • DE

TP2414-TR

Part No TP2414-TR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015028-TP2414-TR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP2414-TR CAD Model

Description

The TP2414-TR is a high-performance operational amplifier manufactured by 3PEAK Incorporated. This amplifier is designed for a wide range of applications requiring precision signal amplification and conditioning. With its combination of low noise, high gain, and excellent linearity, it caters to diverse needs in the electronics industry.

Applications:

  • Sensor Signal Conditioning: Used in conditioning weak signals from sensors in measurement and control systems.
  • Audio Amplification: Employed in audio equipment for preamplification and signal amplification.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for precise amplification of differential signals.
  • Active Filters: Used in active filter circuits for signal filtering and shaping.
  • Data Acquisition Systems: Integrated into data acquisition systems for signal amplification and conditioning.

Features:

  • Low Noise: Features low input voltage and current noise, ensuring accurate signal amplification.
  • High Gain: Offers high open-loop gain for precise amplification of weak signals.
  • Wide Bandwidth: Provides a wide bandwidth, enabling the amplification of high-frequency signals.
  • Low Input Offset Voltage: Has low input offset voltage, minimizing DC errors in amplification.
  • Rail-to-Rail Output: Offers rail-to-rail output swing, maximizing the dynamic range of the amplifier.

Benefits:

  • Accurate Signal Amplification: Low noise and high gain enable accurate amplification of weak signals.
  • Improved Signal Integrity: Low input offset voltage and high linearity ensure signal integrity.
  • Design Flexibility: Wide bandwidth and rail-to-rail output swing provide design flexibility.
  • Enhanced System Performance: High-performance characteristics contribute to improved system performance.
  • Versatile Applications: Suitable for a wide range of applications requiring precision signal amplification.

The TP2414-TR is commonly packaged in a small outline integrated circuit (SOIC). It requires a stable power supply for optimal performance. The 'TR' suffix usually indicates tape and reel packaging for automated assembly. This op-amp is a reliable choice for applications needing accurate signal processing and low noise amplification.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4972 $52.2060
250+ $0.4080 $102.0000
380+ $0.3952 $150.1760
525+ $0.3825 $200.8125
680+ $0.3697 $251.3960
905+ $0.3315 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess