EN
  • EN
  • DE

External/Internal (Off - Board) LED Drivers from SL Power Electronics Manufacture of Condor/Ault Brands : 1 - Page 1

External/Internal (Off-Board) LED Drivers are crucial components in the operation of LED lighting systems. These drivers regulate the power to ensure LEDs operate efficiently and with optimal performance. Available in both external and internal configurations, they help to manage factors such as voltage fluctuations and current flow, ensuring durability and lifespan of the LED lights.

Manufacturers offer a variety of LED drivers with varying input and output specifications to suit different applications, from residential lighting to commercial and industrial settings. They come with features like dimming capabilities, thermal protection, and high efficiency, catering to diverse requirements.

Top manufacturers in this category include Mean Well, Inventronics, and Thomas Research Products, guaranteeing reliability and advanced design. Incorporating keywords such as 'LED drivers,' 'external/internal LED drivers,' and 'off-board LED drivers' enhances SEO performance and attracts the right audience.

Select Images Part Number Mfr Description Datasheet Availability Price Qty RFQ Rohs ECAD Model

Mfr. Part No.
LE500S24VN

WS Part No.
1338433-LE500S24VN

SL Power Electronics Manufacture of Condor/Ault Brands

LED DRIVER CV AC/DC 24V 500W / 20.8A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Datasheet

Low Stock
Available

MOQ: 1

rohs
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess